Precision High-Speed Difet(R) Operational Amplifiers 8-TO-99
Precision Op Amp, 55V/µs Slew Rate, 16MHz BW, TO-99 Product overview: OPA627BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 16MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55V, 16MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627BM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085068-OPA627BM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA627BM | 687-OPA627BM | 1085068-OPA627BM | 296-22025-5-ND | OPA627BM | OPA627BM | OPA627BM | OPA627BM | OPA627BM |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | 55V 16MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627BM | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 9 to 36 volts | 9 volts | 9 volts | ||||
| VOS | 0.2500 millivolts | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 100 dB |