The OPA4188 is a quad zero-drift operational amplifier with a maximum offset voltage of 25 μV and a drift of 0.03 μV/°C, designed for precision applications in industrial and medical instrumentation. It operates from single or dual supplies of 4 V to 36 V, features rail-to-rail output swing, 2 MHz gain bandwidth, and a maximum quiescent current of 475 μA. The OPA4188AIPW variant is packaged in a 14-pin TSSOP with nominal dimensions of 5.00 mm by 4.40 mm and is specified for operation from -40°C to +125°C.
0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 14-TSSOP -40 to 125
4-Ch 2MHz Zero-Drift Op Amp, 36V, 8.8nV/rtHz, 120dB CMRR, TSSOP Product overview: OPA4188AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4188AIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082020-OPA4188AIPW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 415μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): OP747ARUZ; OPA4141AIPW; OPA4188AIPW; OPA4188AIPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC, OP-AMP, PRECISION, 2MHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Low Noise RRO,36V 0-Drift Op Amp
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4188AIPW | 687-OPA4188AIPW | 082020-OPA4188AIPW | 296-36432-5-ND | 29AH1210 | OPA4188AIPW | OPA4188AIPW | OPA4188AIPW | OPA4188AIPW | OPA4188AIPW |
| Product Name | OPA4188 0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | 2MHz 36V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4188AIPW | Instrumentation, Op Amps, Buffer Amps | Ic, Op-Amp, Precision, 2Mhz, Tssop-14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 volts | |||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||||
| Quiescent Current (IQ) | 475 microamps | |||||||||
| CMRR | 120 dB |