Texas Instruments OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4705EA/250

Description
12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA4705EA/250 - Texas Instruments
Dallas, TX, United States
OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA4705EA/250
OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4705EA/250
12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17095-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17095-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17095-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17095-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17095-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17095-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17095-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17095-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17095-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHz 12V TSSOP Operational Amplifier IC
687-OPA4705EA/250
1MHz 12V TSSOP Operational Amplifier IC 687-OPA4705EA/250
4-Ch CMOS Op Amp, 1MHz BW, 12V, RRIO, 14-TSSOP Product overview: OPA4705EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4705EA/250 can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz BW, 12V, RRIO, 14-TSSOP Product overview: OPA4705EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4705EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4705EA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
 - OPA4705EA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 - 791021-OPA4705EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250
791021-OPA4705EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 791021-OPA4705EA/250
Manufacturer: Texas Instruments Win Source Part Number: 791021-OPA4705EA/250 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: OPA4705 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Package: 14-TSSOP Output Current per Channel: 10mA SR - Slew Rate: 0.6 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): MAX4495AUD-T; TSH74CPT; MAX4395EUD+T; MAX4383EUD+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791021-OPA4705EA/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: OPA4705
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4495AUD-T; TSH74CPT; MAX4395EUD+T; MAX4383EUD+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 1MHZ RRO 14TSSOP - 815-OPA4705EA/250 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ RRO 14TSSOP
815-OPA4705EA/250
IC OPAMP GP 1MHZ RRO 14TSSOP 815-OPA4705EA/250
IC OPAMP GP 1MHZ RRO 14TSSOP

IC OPAMP GP 1MHZ RRO 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4705EA/250
Instrumentation, OP Amps, Buffer Amps OPA4705EA/250
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4705EA/250
Instrumentation, OP Amps, Buffer Amps OPA4705EA/250
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear Amplifier IC - 17223640 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17223640
Linear Amplifier IC 17223640
OPERATIONAL AMPLIFIER, 1MHZ, 0.6V/US, TSSOP-14, FULL REEL; BANDWIDTH:1MHZ; NO. OF AMPLIFIERS:4 AMPLIFIER; SLEW RATE:0.6V/ S; SUPPLY VOLTAGE RANGE:2V TO 6V;. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 1MHZ, 0.6V/US, TSSOP-14, FULL REEL; BANDWIDTH:1MHZ; NO. OF AMPLIFIERS:4 AMPLIFIER; SLEW RATE:0.6V/ S; SUPPLY VOLTAGE RANGE:2V TO 6V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4705EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4705EA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA4705EA/250
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4705EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4705EA/250
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4705EA/250
Operational Amplifiers - Op Amps OPA4705EA/250
Operational Amplifiers - Op Amps 12V Low Cost CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V Low Cost CMOS Rail-to-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4705EA/250 296-17095-2-ND 687-OPA4705EA/250 OPA4705EA/250 791021-OPA4705EA/250 815-OPA4705EA/250 OPA4705EA/250 17223640 OPA4705EA/250 OPA4705EA/250 OPA4705EA/250
Product Name OPA4705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1MHz 12V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4705EA/250 IC OPAMP GP 1MHZ RRO 14TSSOP Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 12 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data