12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-2-Rail I/O Quad
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4743UA/2K5G4 | OPA4743UA/2K5G4-ND | OPA4743UA/2K5G4 | OPA4743UA/2K5G4 | OPA4743UA/2K5G4 | OPA4743UA/2K5G4 |
| Product Name | OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 12 volts | 12 volts | ||||
| VOS | 7 millivolts | 1.5 millivolts | ||||
| Quiescent Current (IQ) | 1500 microamps | |||||
| CMRR | 77 dB |