Texas Instruments OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4704EA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4704 is a quad CMOS operational amplifier optimized for gains of 5 or greater, with a 3MHz gain-bandwidth product and a 3V/μs slew rate, designed for applications requiring rail-to-rail input and output swing. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with an input voltage range extending 300mV beyond the rails and output swing within 40mV of the rails. The device is available in a TSSOP-14 package, specified for operation from -40°C to +85°C, and draws 160μA quiescent current per amplifier. Input bias current is 1pA, offset voltage is 160μV, and CMRR is 90dB.

Datasheet Summary
Powered by GS/AI

The OPA4704 is a quad CMOS operational amplifier optimized for gains of 5 or greater, with a 3MHz gain-bandwidth product and a 3V/μs slew rate, designed for applications requiring rail-to-rail input and output swing. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with an input voltage range extending 300mV beyond the rails and output swing within 40mV of the rails. The device is available in a TSSOP-14 package, specified for operation from -40°C to +85°C, and draws 160μA quiescent current per amplifier. Input bias current is 1pA, offset voltage is 160μV, and CMRR is 90dB.

Suppliers

Company
Product
Description
Supplier Links
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA4704EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA4704EA/2K5
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4704EA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4704EA/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4704EA/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps OPA4704EA/2K5TR-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 12V TSSOP Operational Amplifier IC
687-OPA4704EA/2K5
Quad 3MHz 12V TSSOP Operational Amplifier IC 687-OPA4704EA/2K5
Quad 3MHz CMOS Op Amp, Rail-to-Rail I/O, 12V, 14-TSSOP Product overview: OPA4704EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4704EA/2K5 can be used for catalog matching and distributor lookup.

Quad 3MHz CMOS Op Amp, Rail-to-Rail I/O, 12V, 14-TSSOP Product overview: OPA4704EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4704EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4704EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5 - 1085033-OPA4704EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5
1085033-OPA4704EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5 1085033-OPA4704EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1085033-OPA4704EA/2K 5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085033-OPA4704EA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4704EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4704EA/2K5
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4704EA/2K5
Operational Amplifiers - Op Amps OPA4704EA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4704EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4704EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4704EA/2K5
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4704EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4704EA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4704EA/2K5 OPA4704EA/2K5TR-ND 687-OPA4704EA/2K5 OPA4704EA/2K5 1085033-OPA4704EA/2K5 OPA4704EA/2K5 OPA4704EA/2K5 OPA4704EA/2K5 OPA4704EA/2K5
Product Name OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 3MHz 12V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data