36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 14-SOIC -40 to 125 Product overview: OPA4172IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4172IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813775-OPA4172IDR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 8pA
Voltage - Input Offset: 200μV
Current - Supply: 1.6mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: OPA4172
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps 36-V, Sngl-Supply 10MHz Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4172IDR | 296-40467-2-ND | 687-OPA4172IDR | 813775-OPA4172IDR | OPA4172IDR | OPA4172IDR | OPA4172IDR | OPA4172IDR | OPA4172IDR |
| Product Name | OPA4172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 36V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4172IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||
| CMRR | 90 dB |