Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452FA/500

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452FA/500 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452FA/500
OPA452 80V, 50mA Operational Amplifiers OPA452FA/500
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - OPA452FA/500 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Supplier's Site Datasheet
Singapore, Singapore
1.8MHz 40V 50mA Operational Amplifier IC
687-OPA452FA/500
1.8MHz 40V 50mA Operational Amplifier IC 687-OPA452FA/500
1.8MHz Op Amp, 40V, 50mA, TO-263-8, 7.2V/µs Slew Rate Product overview: OPA452FA/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 40V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 40V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FA/500 can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 40V, 50mA, TO-263-8, 7.2V/µs Slew Rate Product overview: OPA452FA/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 40V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 40V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FA/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA452FA/500TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA452FA/500TR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA452FA/500TR-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 - 1233797-OPA452FA/500 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500
1233797-OPA452FA/500
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 1233797-OPA452FA/500
Manufacturer: Texas Instruments Win Source Part Number: 1233797-OPA452FA/500 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 7pA Voltage - Input Offset: 1mV Family Name: OPA452 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: DDPAK/TO-263-7 Output Current per Channel: 50mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.8MHz Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V Alternative Parts (Cross-Reference): OMA541SDP; SG1536T-TR; SG143Y/DESC; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233797-OPA452FA/500
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Family Name: OPA452
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: DDPAK/TO-263-7
Output Current per Channel: 50mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): OMA541SDP; SG1536T-TR; SG143Y/DESC;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA452FA/500
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA452FA/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA452FA/500
Operational Amplifiers - Op Amps OPA452FA/500
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA452FA/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA452FA/500
Integrated Circuits (ICs) - Linear - Amplifiers OPA452FA/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452FA/500
Instrumentation, OP Amps, Buffer Amps OPA452FA/500
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA452FA/500
Instrumentation, OP Amps, Buffer Amps OPA452FA/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452FA/500 OPA452FA/500 687-OPA452FA/500 296-OPA452FA/500TR-ND 1233797-OPA452FA/500 OPA452FA/500 OPA452FA/500 OPA452FA/500 OPA452FA/500 OPA452FA/500
Product Name OPA452 80V, 50mA Operational Amplifiers 1.8MHz 40V 50mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FA/500 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts 20 volts 20 volts
VOS 3 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data