The OPA637AU is a precision high-speed JFET operational amplifier stable in gains of 5 or greater, housed in an 8-pin SOIC package. It operates over a supply voltage range of ±4.5V to ±18V and maintains an input offset voltage of ±100 µV maximum at 25°C with a drift of ±0.8 µV/°C maximum. The device exhibits a voltage noise density of 4.5 nV/√Hz at 10 kHz and a gain-bandwidth product of 80 MHz. It features an input bias current of ±5 pA maximum and slew rate of 100 V/μs. The operational temperature range is -25°C to +85°C.
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
80MHz Op Amp, 135V/µs Slew Rate, 2pA Ib, 100dB CMRR, 8-SOIC Product overview: OPA637AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637AU can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 026175-OPA637AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 135 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP PRECISION HI SPEED; No. of Amplifiers:1 Amplifier; Bandwidth:80MHz; Slew Rate:135V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637AU | OPA637AU-ND | 687-OPA637AU | OPA637AU | 2088617 | 2088617P | 026175-OPA637AU | OPA637AU | OPA637AU | OPA637AU | 28AH4633 | OPA637AU | OPA637AU |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 80MHz 135V SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AU | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp Precision Hi Speed; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 36 volts | 9 to 36 volts | 9 volts | 9 volts | 4.5 to 18 volts | ||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||||||
| GBW | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||||||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | 135 V/µs | 135 V/µs |