High Current Op Amp, 1.2A Out, 17MHz BW, 8V-16V, HTSSOP Product overview: OPA561PWP/2K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 17MHz, 8V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2A, 17MHz, 8V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA561PWP/2K can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 20-HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
General Purpose Amplifier 1 Circuit 20-HTSSOP
IC OPAMP GP 17MHZ SGL 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-OPA561PWP/2K | 296-39137-2-ND | OPA561PWP/2K | OPA561PWP/2K | OPA561PWP/2K | OPA561PWP/2K | 815-OPA561PWP/2K |
| Product Name | 1.2A 17MHz 8V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 17MHZ SGL 20TSSOP |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 volts | 15 volts | 7 volts | ||||
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | 50 V/µs | ||
| Bandwidth | 17 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |