Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084999-OPA4342EA/25
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 6000uV Offset-Max, CMOS, PDSO14
4-Ch Op Amp, 1MHz, 5.5V, RRIO, 10pA IB, 14-TSSOP Product overview: OPA4342EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4342EA/250 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Low Cost Lo-Power Rail-to-Rail
IC CMOS 4 CIRCUIT 14TSSOP
OP-AMP, QUAD, 1MHZ, 1V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA4342EA/250 | 1084999-OPA4342EA/250 | OPA4342EA/250 | 687-OPA4342EA/250 | OPA4342EACT-ND | OPA4342EA/250 | OPA4342EA/250 | OPA4342EA/250 | OPA4342EA/250 | 26AJ7840 |
| Product Name | OPA4342 Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4342EA/250 | 1MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 1Mhz, 1V/us, Tssop-14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 76 dB |