High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
High-Voltage Op Amp, 12MHz BW, 200mA Output, TO-263 Product overview: OPA552FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552FAKTWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135620-OPA552FAKTWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 24 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
OP-AMP, 12MHZ, 24V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Slew Rate:24V/µs; Supply Voltage Range:8V to 60V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP GP 1 CIRC DDPAK/TO263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
(PRICE/TC), OP-AMP, 12MHZ, 24V/US, TO-263-7; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:12MHZ; SLEW RATE:24V/¦S; SUPPLY VOLTAGE RANGE:8V TO 60V; AMPLIFIER CASE STYLE:TO-263; NO. OF PINS:7PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATUREROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA552FAKTWT | 687-OPA552FAKTWT | 135620-OPA552FAKTWT | 296-15970-6-ND | 28AH4628 | OPA552FAKTWT | OPA552FAKTWT | 17181012 | OPA552FAKTWT | OPA552FAKTWT | OPA552FAKTWT | OPA552FAKTWT |
| Product Name | OPA552 High-Voltage, High-Current Operational Amplifiers | 12MHz 200mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FAKTWT | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 12Mhz, 24V/us, To-263-7; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4 to 30 volts | 8 to 60 volts | 60 volts | 8 volts | ||||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 8500 microamps | |||||||||||
| CMRR | 92 dB |