Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 929675-OPA627AUE4
Series: Difet®
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA627
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 16MHz BW, 55V/µs SR, 130uV Vos, 100dB CMRR/PSRR, 1-Ch, 8-SOIC Product overview: OPA627AUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AUE4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA627AUE4 | 929675-OPA627AUE4 | OPA627AUE4-ND | 687-OPA627AUE4 | OPA627AUE4 | OPA627AUE4 | OPA627AUE4 | OPA627AUE4 | 815-OPA627AUE4 |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AUE4 | Instrumentation, Op Amps, Buffer Amps | 16MHz 55V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 36 volts | ||||||
| VOS | 0.2500 millivolts | 0.1300 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 100 dB |