Texas Instruments OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547T-1

Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
Request a Quote Datasheet
Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing - OPA547T-1 - Texas Instruments
Dallas, TX, United States
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing
OPA547T-1
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547T-1
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85

High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1 - 1233833-OPA547T-1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1
1233833-OPA547T-1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1 1233833-OPA547T-1
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233833-OPA547T-1 Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233833-OPA547T-1
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-25296-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25296-5-ND
Instrumentation, Op Amps, Buffer Amps 296-25296-5-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
 - OPA547T-1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 5000uV Offset-Max, PSFM7

Supplier's Site Datasheet
1MHz 2A TO-220 Operational Amplifier IC - 687-OPA547T-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 2A TO-220 Operational Amplifier IC
687-OPA547T-1
1MHz 2A TO-220 Operational Amplifier IC 687-OPA547T-1
High-Voltage, High-Current Op Amp | 1MHz BW | 2A Output | TO-220-7 Product overview: OPA547T-1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547T-1 can be used for catalog matching and distributor lookup.

High-Voltage, High-Current Op Amp | 1MHz BW | 2A Output | TO-220-7 Product overview: OPA547T-1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547T-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6606590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6606590
Op Amps 6606590
Texas Instruments OPA547T-1

Texas Instruments OPA547T-1

Supplier's Site
Op Amps - 6606590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6606590P
Op Amps 6606590P
Texas Instruments OPA547T-1

Texas Instruments OPA547T-1

Supplier's Site
Op Amps - 9233656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9233656
Op Amps 9233656
Texas Instruments OPA547T-1

Texas Instruments OPA547T-1

Supplier's Site
Op-Amp, Precision, 1Mhz, 6V/us, To-220-7; No. Of Amplifiers Texas Instruments - 29AH6998 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Precision, 1Mhz, 6V/us, To-220-7; No. Of Amplifiers Texas Instruments
29AH6998
Op-Amp, Precision, 1Mhz, 6V/us, To-220-7; No. Of Amplifiers Texas Instruments 29AH6998
OP-AMP, PRECISION, 1MHZ, 6V/US, TO-220-7; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:8V to 60V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, PRECISION, 1MHZ, 6V/US, TO-220-7; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:8V to 60V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA547T-1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA547T-1
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA547T-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA547T-1
Integrated Circuits (ICs) - Linear - Amplifiers OPA547T-1
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA547T-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA547T-1
Instrumentation, OP Amps, Buffer Amps OPA547T-1
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now
IC OPAMP GP 1 CIRCUIT TO220-7 - 815-OPA547T-1 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT TO220-7
815-OPA547T-1
IC OPAMP GP 1 CIRCUIT TO220-7 815-OPA547T-1
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA547T-1
Operational Amplifiers - Op Amps OPA547T-1
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA547T-1 1233833-OPA547T-1 296-25296-5-ND OPA547T-1 687-OPA547T-1 6606590 6606590P 29AH6998 OPA547T-1 OPA547T-1 OPA547T-1 815-OPA547T-1 OPA547T-1
Product Name OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1 Instrumentation, Op Amps, Buffer Amps 1MHz 2A TO-220 Operational Amplifier IC Op Amps Op Amps Op-Amp, Precision, 1Mhz, 6V/us, To-220-7; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT TO220-7 Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 60 volts 30 volts 60 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 15000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:8 14SOIC - 815-CGS74CT2525M - Utmel Electronic Limited
Specs
Supply Voltage (VS) 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers