Texas Instruments OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AIPW

Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp - OPA4170AIPW - Texas Instruments
Dallas, TX, United States
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp
OPA4170AIPW
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AIPW
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125

36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Quad 1.2MHz 36V 110uA Operational Amplifier IC - 687-OPA4170AIPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.2MHz 36V 110uA Operational Amplifier IC
687-OPA4170AIPW
Quad 1.2MHz 36V 110uA Operational Amplifier IC 687-OPA4170AIPW
Quad Op Amp, 1.2MHz BW, 36V, 110uA, Rail-to-Rail, 14-TSSOP Product overview: OPA4170AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 36V, 110uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AIPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 36V, 110uA, Rail-to-Rail, 14-TSSOP Product overview: OPA4170AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 36V, 110uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33475-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33475-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33475-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op Amps - 7741238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7741238P
Op Amps 7741238P
Texas Instruments OPA4170AIPW

Texas Instruments OPA4170AIPW

Supplier's Site
Op Amps - 7741238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7741238
Op Amps 7741238
Texas Instruments OPA4170AIPW

Texas Instruments OPA4170AIPW

Supplier's Site
Op Amps - 1219314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219314
Op Amps 1219314
Texas Instruments OPA4170AIPW

Texas Instruments OPA4170AIPW

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW - 1233739-OPA4170AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW
1233739-OPA4170AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW 1233739-OPA4170AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233739-OPA4170AIPW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ADA4084-4ARUZ; OPA4209AIPWT; OPA4171AIPW; OPA4170AIPW; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233739-OPA4170AIPW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ADA4084-4ARUZ; OPA4209AIPWT; OPA4171AIPW; OPA4170AIPW;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4170AIPW
Operational Amplifiers - Op Amps OPA4170AIPW
Operational Amplifiers - Op Amps 36V,microPower,RRO Quad,Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,microPower,RRO Quad,Gen Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AIPW
Instrumentation, OP Amps, Buffer Amps OPA4170AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Op Amp, Quad, Rro, 1Mhz, 14Tssop; No. Of Amplifiers Texas Instruments - 28AH4589 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad, Rro, 1Mhz, 14Tssop; No. Of Amplifiers Texas Instruments
28AH4589
Op Amp, Quad, Rro, 1Mhz, 14Tssop; No. Of Amplifiers Texas Instruments 28AH4589
OP AMP, QUAD, RRO, 1MHZ, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP AMP, QUAD, RRO, 1MHZ, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AIPW
Instrumentation, OP Amps, Buffer Amps OPA4170AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4170AIPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4170AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4170AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4170AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4170AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4170AIPW 687-OPA4170AIPW 296-33475-5-ND 7741238P 7741238 1233739-OPA4170AIPW OPA4170AIPW OPA4170AIPW 28AH4589 OPA4170AIPW OPA4170AIPW OPA4170AIPW
Product Name OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp Quad 1.2MHz 36V 110uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPW Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Quad, Rro, 1Mhz, 14Tssop; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 1.35 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117P - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers