Texas Instruments OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series OPA4336EA/2K5G4

Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series - OPA4336EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series
OPA4336EA/2K5G4
OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series OPA4336EA/2K5G4
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 100kHz 5.5V SSOP Operational Amplifier IC
687-OPA4336EA/2K5G4
Quad 100kHz 5.5V SSOP Operational Amplifier IC 687-OPA4336EA/2K5G4
Quad Op Amp, 100kHz BW, 60uV Vos, 5.5V, CMOS, SSOP Product overview: OPA4336EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4336EA/2K5G4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 100kHz BW, 60uV Vos, 5.5V, CMOS, SSOP Product overview: OPA4336EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4336EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4336EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4336EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4336EA/2K5G4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4 - 1084997-OPA4336EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4
1084997-OPA4336EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4 1084997-OPA4336EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084997-OPA4336EA/2K 5G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 20μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 100kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084997-OPA4336EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 100KHZ RRO 16SSOP - 815-OPA4336EA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 100KHZ RRO 16SSOP
815-OPA4336EA/2K5G4
IC OPAMP GP 100KHZ RRO 16SSOP 815-OPA4336EA/2K5G4
IC OPAMP GP 100KHZ RRO 16SSOP

IC OPAMP GP 100KHZ RRO 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4336EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4336EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4336EA/2K5G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4336EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4336EA/2K5G4
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4336EA/2K5G4
Operational Amplifiers - Op Amps OPA4336EA/2K5G4
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4336EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4336EA/2K5G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4336EA/2K5G4 687-OPA4336EA/2K5G4 OPA4336EA/2K5G4-ND 1084997-OPA4336EA/2K5G4 815-OPA4336EA/2K5G4 OPA4336EA/2K5G4 OPA4336EA/2K5G4 OPA4336EA/2K5G4 OPA4336EA/2K5G4
Product Name OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series Quad 100kHz 5.5V SSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5G4 IC OPAMP GP 100KHZ RRO 16SSOP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
VOS 0.5000 millivolts 0.0600 millivolts 0.0600 millivolts
Quiescent Current (IQ) 32 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
12 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers