Manufacturer: Texas Instruments
Win Source Part Number: 929667-OPA462IDDAR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA462
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
180-V, wide bandwidth (6.5 MHz), high-slew rate (25 V/µs) unity-gain stable op amp 8-SO PowerPAD -40 to 85 Product overview: OPA462IDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5 MHz, 25 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5 MHz, 25 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA462IDDAR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929667-OPA462IDDAR | 296-OPA462IDDARTR-ND | 687-OPA462IDDAR | OPA462IDDAR | OPA462IDDAR | OPA462IDDAR | OPA462IDDAR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA462IDDAR | Instrumentation, Op Amps, Buffer Amps | 6.5 MHz 25 V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-SO PowerPad | "8-PowerSOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | ||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | |||
| Supply Voltage (VS) | 12 volts | 12 volts |