Texas Instruments OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA4141AID

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA4141AID - Texas Instruments
Dallas, TX, United States
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA4141AID
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA4141AID
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 18V SOIC Operational Amplifier IC
687-OPA4141AID
Quad 10MHz 18V SOIC Operational Amplifier IC 687-OPA4141AID
Quad Op Amp, 10MHz, JFET, Low Noise, 18V, 14-SOIC Product overview: OPA4141AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, JFET, Low Noise, 18V, 14-SOIC Product overview: OPA4141AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 8122622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122622P
Op Amps 8122622P
Texas Instruments OPA4141AID

Texas Instruments OPA4141AID

Supplier's Site
Op Amps - 1627819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1627819
Op Amps 1627819
Texas Instruments OPA4141AID

Texas Instruments OPA4141AID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-27491-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27491-5-ND
Instrumentation, Op Amps, Buffer Amps 296-27491-5-ND
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AID - 141718-OPA4141AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AID
141718-OPA4141AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AID 141718-OPA4141AID
Manufacturer: Texas Instruments Win Source Part Number: 141718-OPA4141AID Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 36mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141718-OPA4141AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4141AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4141AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4141AID
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, Jfet, 10Mhz, Quad, 14Soic; No. Of Amplifiers Texas Instruments - 28AH4586 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Jfet, 10Mhz, Quad, 14Soic; No. Of Amplifiers Texas Instruments
28AH4586
Op Amp, Jfet, 10Mhz, Quad, 14Soic; No. Of Amplifiers Texas Instruments 28AH4586
OP AMP, JFET, 10MHZ, QUAD, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, JFET, 10MHZ, QUAD, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4141AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4141AID
Instrumentation, OP Amps, Buffer Amps OPA4141AID
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4141AID
Operational Amplifiers - Op Amps OPA4141AID
Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Buy Now Datasheet
Linear Amplifier IC - 21309993 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
21309993
Linear Amplifier IC 21309993
OP AMP, JFET, 10MHZ, QUAD, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:20V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.25V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, JFET, 10MHZ, QUAD, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:20V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.25V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4141AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4141AID
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4141AID 687-OPA4141AID 8122622P 1627819 296-27491-5-ND 141718-OPA4141AID OPA4141AID 28AH4586 OPA4141AID OPA4141AID 21309993 OPA4141AID
Product Name OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Quad 10MHz 18V SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AID Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Jfet, 10Mhz, Quad, 14Soic; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP Rail/Tube SOIC; SOIC SOIC; Soic SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 18 volts 4.5 to 36 volts 4.5 volts 2.25 to 18 volts
Slew Rate 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers