High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP
Quad Op Amp, 38MHz BW, 22V/µs SR, Rail-to-Rail, 16-SSOP Product overview: OPA4350EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026139-OPA4350EA/250
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
IC CMOS 4 CIRCUIT 16SSOP
IC CMOS 4 CIRCUIT 16SSOP
OP AMP, QUAD CMOS 3V, 4350, SSOP16; No. of Amplifiers:4 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4350EA/250 | 687-OPA4350EA/250 | 026139-OPA4350EA/250 | OPA4350EADKR-ND | OPA4350EA/250 | OPA4350EA/250 | OPA4350EA/250 | 28AH4610 | OPA4350EA/250 |
| Product Name | OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Quad 38MHz 22V SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/250 | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Quad Cmos 3V, 4350, Ssop16; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 volts | 2.5 to 5.5 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 74 dB |