High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO16
Win Source Part Number: 1354607-OPA4353EA/2K
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MicroAmplifier™
Product Status: Obsolete
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Base Product Number: OPA4353
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 5.2mA (x4 Channels)
Current - Output / Channel: 40 mA
Number of Circuits: 4
Amplifier Type: CMOS
Slew Rate: 22V/µs
Gain Bandwidth Product: 44 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
4-Ch Op Amp, 44MHz BW, 22V/µs SR, Rail-to-Rail, SSOP Product overview: OPA4353EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz, 22V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, 22V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4353EA/2K5 can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 16SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
IC CMOS 4 CIRCUIT 16SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4353EA/2K5 | OPA4353EA/2K5-ND | OPA4353EA/2K5 | 1354607-OPA4353EA/2K5 | 687-OPA4353EA/2K5 | OPA4353EA/2K5 | OPA4353EA/2K5 | OPA4353EA/2K5 |
| Product Name | OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 44MHz 22V SSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| VOS | 8 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 8000 microamps | |||||||
| CMRR | 76 dB |