High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125
High Voltage FET Op Amp, 2MHz BW, 45V, 15V/µs Slew Rate, 1-Ch Product overview: OPA445ADDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445ADDAR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 060921-OPA445ADDAR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1.5mV
Family Name: OPA445
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): MC1436DR2; MC1436CDR2; MC1436CD;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
Operational Amplifiers - Op Amps Hi Vltg FET-Input Op Amp
General Purpose Amplifier 1 Circuit 8-SO PowerPad
General Purpose Amplifier 1 Circuit 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA445ADDAR | 687-OPA445ADDAR | OPA445ADDAR | OPA445ADDAR-ND | 060921-OPA445ADDAR | OPA445ADDAR | OPA445ADDAR | OPA445ADDAR | OPA445ADDAR |
| Product Name | OPA445 High Voltage FET-Input Operational Amplifier | 2MHz 45V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDAR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 20 to 90 volts | 45 volts | 20 to 90 volts | 20 volts | |||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 4700 microamps | ||||||||
| CMRR | 80 dB |