High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
High-Voltage, High-Current Op Amp, 1MHz, 2A Output, TO-220 Product overview: OPA547T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547T can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-220-7
Manufacturer: Texas Instruments
Win Source Part Number: 026153-OPA547T
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA547
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 10mA
Channel Output Current: 750mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1010CN8#TR; LT1010MH/883; LT1010CN8#TRPBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Test & Measurement, Audio
IC OPAMP GP 1 CIRCUIT TO220-7
General Purpose Amplifier 1 Circuit TO-220-7
OPA547 HIGH-VOLTAGE, HIGH-CURREN
IC, OP AMP, HIGH VOLTAGE & CURRENT; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT TO220-7
IC, OP AMP, HIGH VOLTAGE & CURRENT; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:6V/µS; SUPPLY VOLTAGE RANGE:± 4V TO ± 30V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:7PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA547T | 687-OPA547T | OPA547T-ND | 1977449 | 026153-OPA547T | OPA547T | OPA547T | OPA547T | 64AH7075 | OPA547T | 16862524 | OPA547T |
| Product Name | OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing | 1MHz 2A TO-220 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, High Voltage & Current; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 60 volts | 8 to 60 volts | 60 volts | 8 volts | 4 to 30 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 15000 microamps | |||||||||||
| CMRR | 80 dB |