Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad 6.5MHz Op Amp, 585uA, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4374AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026145-OPA4374AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4374AID | OPA4374AID | 296-18201-ND | 687-OPA4374AID | 026145-OPA4374AID | OPA4374AID | OPA4374AID | OPA4374AID |
| Product Name | OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 6.5MHz 585uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AID | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.3 to 5.5 volts | 2.7 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 80 dB |