Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-TSSOP -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026134-OPA4343NA/250
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 5.5MHz BW, Rail-to-Rail, CMOS, 14-TSSOP Product overview: OPA4343NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4343NA/250 can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 8000uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14TSSOP
IC OPAMP GP 5.5MHZ RRO 14TSSOP
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4343NA/250 | OPA4343NATR-ND | 026134-OPA4343NA/250 | 687-OPA4343NA/250 | OPA4343NA/250 | OPA4343NA/250 | 815-OPA4343NA/250 | OPA4343NA/250 | OPA4343NA/250 | OPA4343NA/250 | OPA4343NA/250 |
| Product Name | OPA4343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4343NA/250 | 5.5MHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.5MHZ RRO 14TSSOP | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.5 to 5.5 volts | 2.7 to 5 volts | 2.5 volts | 2.5 volts | ||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||||
| CMRR | 74 dB |