High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
High-Voltage, High-Current Op Amp, 1MHz, 2A Output, TO-220-7 Product overview: OPA547TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547TG3 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-220-7
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233834-OPA547TG3
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT TO220-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC OPAMP GP 1 CIRCUIT TO220-7
General Purpose Amplifier 1 Circuit TO-220-7
IC OPAMP GP 1 CIRCUIT TO220-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA547TG3 | 687-OPA547TG3 | 296-50642-ND | 1233834-OPA547TG3 | 815-OPA547TG3 | OPA547TG3 | OPA547TG3 | OPA547TG3 | OPA547TG3 |
| Product Name | OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing | 1MHz 2A TO-220 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547TG3 | IC OPAMP GP 1 CIRCUIT TO220-7 | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 15000 microamps | ||||||||
| CMRR | 80 dB |