e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 126513-OPA4727AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4-Ch 20MHz CMOS Op Amp, 15uV Vos, 86dB CMRR, 30V/µs SR, TSSOP Product overview: OPA4727AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4727AIPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 175uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Precision Amplifiers etrim 20MHz Hi Precisin CMOS Op Amp
OP-AMP, QUAD, 20MHZ, 30V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:20MHz; Slew Rate:30V/µs; Supply Voltage Range:4V to 12V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4727AIPWR | 296-21237-1-ND | 126513-OPA4727AIPWR | 687-OPA4727AIPWR | OPA4727AIPWR | OPA4727AIPWR | OPA4727AIPWR | OPA4727AIPWR | 26AJ7845 | OPA4727AIPWR | OPA4727AIPWR |
| Product Name | OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4727AIPWR | 20MHz 30V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op-Amp, Quad, 20Mhz, 30V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 12 volts | 4 to 12 volts | 6 volts | 12 volts | 3.5 volts | ||||||
| VOS | 0.1750 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||||
| CMRR | 85 dB |