Manufacturer: Texas Instruments
Win Source Part Number: 1319860-OPA4189IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 8 MHz
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 800 µV
Current - Supply: 1.3mA (x4 Channels)
Current - Output / Channel: 65 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8542.33.0001
Other Part Number: 296-OPA4189IPWRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC OPAMP Product overview: OPA4189IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4189IPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OPAMP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319860-OPA4189IPWR | 687-OPA4189IPWR | 296-OPA4189IPWRTR-ND | OPA4189IPWR | OPA4189IPWR | OPA4189IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | ||
| VOS | 0.8000 millivolts | 0.8000 millivolts | ||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | ||||
| GBW | 14 MHz | 14 MHz |