0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 14-TSSOP -40 to 125
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Zero-Drift Op Amp, 2MHz GBW, 8.8nV/rtHz, 120dB CMRR, 36V Product overview: OPA4188AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4188AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 085615-OPA4188AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 415μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): OP747ARUZ; OPA4141AIPW; OPA4188AIPW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Precision Amplifiers Low Noise RRO,36V 0-Drift Op Amp
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4188AIPWR | 296-40470-2-ND | 687-OPA4188AIPWR | 085615-OPA4188AIPWR | OPA4188AIPWR | OPA4188AIPWR | OPA4188AIPWR | OPA4188AIPWR | OPA4188AIPWR |
| Product Name | OPA4188 0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 2MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4188AIPWR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 volts | ||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||
| Quiescent Current (IQ) | 475 microamps | ||||||||
| CMRR | 120 dB |