The OPA454 is a high-voltage (100 V), high-current (50 mA) operational amplifier, unity-gain stable with a 2.5 MHz gain-bandwidth product, housed in an 8-pin SO PowerPAD package measuring 4.89 mm × 3.90 mm. It operates over a supply range of ±5 V to ±50 V or 10 V to 100 V single supply, with an extended temperature range of -55°C to 125°C. The device includes an independent enable/disable function and an open-drain status flag for fault indication. The PowerPAD must be soldered to the PCB for proper thermal performance.
High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125
High Voltage Op Amp, 100V, 50mA, 2.5MHz, 1-Ch, 8-SO PowerPAD Product overview: OPA454AIDDARG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50mA, 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100V, 50mA, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA454AIDDARG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233801-OPA454AIDDAR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation, System Monitoring, Audio, Power Management
General Purpose Amplifier 1 Circuit 8-SO PowerPad
Operational Amplifiers - Op Amps 120V Absolute Max Supply Op Amp
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA454AIDDARG4 | 687-OPA454AIDDARG4 | 1233801-OPA454AIDDARG4 | OPA454AIDDARG4-ND | OPA454AIDDARG4 | OPA454AIDDARG4 | OPA454AIDDARG4 | OPA454AIDDARG4 |
| Product Name | OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable | 100V 50mA 2.5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDARG4 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 100 volts | 50 volts | 10 volts | |||||
| VOS | 4 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 4000 microamps | |||||||
| CMRR | 100 dB |