Quad Operational Amplifier MicroPower, Single-Supply 14-TSSOP
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 791008-OPA4243EA/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Family Name: OPA4243
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 25mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 430kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): UPC324GR-9LG; UPC451GR-9LG-A; UPC324GR-9LG-A; BA3474WFV-CE2;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 430kHz BW, 240uA, 18V, TSSOP Product overview: OPA4243EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 430kHz, 240uA, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 430kHz, 240uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4243EA/250 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 430KHZ 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad MicroPower Single-Supply
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4243EA/250 | OPA4243EA/250 | 791008-OPA4243EA/250 | 296-51507-2-ND | 687-OPA4243EA/250 | OPA4243EA/250 | OPA4243EA/250 | 815-OPA4243EA/250 | OPA4243EA/250 | OPA4243EA/250 |
| Product Name | OPA4243 Quad Operational Amplifier MicroPower, Single-Supply | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4243EA/250 | Instrumentation, Op Amps, Buffer Amps | Quad 430kHz 240uA 18V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 430KHZ 14TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3.6 to 36 volts | 18 volts | 2.2 volts | |||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 60 microamps | |||||||||
| CMRR | 82 dB |