High Power Monolithic Operational Amplifier 11-TO-220 -25 to 85
High Power Op Amp, 10A Output, 1.6MHz BW, TO-220 Product overview: OPA541APG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.6MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10A, 1.6MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA541APG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233829-OPA541APG3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-220-11 (Formed Leads)
Number of Circuits: 1
Amplifier Type: Power
Current - Input Bias: 4pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-11
Output Current per Channel: 10A
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 20 V ~ 70 V, ±10 V ~ 35 V
Alternative Parts (Cross-Reference): OPA541AP; MP400FC; OPA541AM; OPA541APG3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Power Amplifier 1 Circuit TO-220-11
IC POWER 1 CIRCUIT TO220-11
Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
Power Amplifier 1 Circuit TO-220-11
IC POWER 1 CIRCUIT TO220-11
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA541APG3 | 687-OPA541APG3 | 1233829-OPA541APG3 | 296-36130-5-ND | OPA541APG3 | OPA541APG3 | OPA541APG3 | OPA541APG3 |
| Product Name | OPA541 High Power Monolithic Operational Amplifier | 10A 1.6MHz TO-220 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA541APG3 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | ||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 25000 microamps | |||||||
| CMRR | 95 dB |