MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 14-TSSOP
4-Ch Op Amp, 430kHz BW, 18V Dual, 25mA, TSSOP Product overview: OPA4244EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 430kHz, 18V, 25mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 430kHz, 18V, 25mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4244EA/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233757-OPA4244EA/25
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Family Name: OPA4244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 25mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 430kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): LM324P; LM324EPT; BA2902FV;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps MicroPower Single-Supply
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
OP AMP, QUAD MICROPOWER, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:430kHz; Slew Rate:0.16V/µs; Supply Voltage Range:± 1.1V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4244EA/250 | 687-OPA4244EA/250 | 1233757-OPA4244EA/250 | OPA4244EACT-ND | OPA4244EA/250 | OPA4244EA/250 | OPA4244EA/250 | OPA4244EA/250 | OPA4244EA/250 | 28AH4601 |
| Product Name | OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Dual 430kHz 18V 25mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4244EA/250 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Micropower, 14Tssop; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 36 volts | 2.2 volts | 1.1 to 18 volts | |||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 60 microamps | |||||||||
| CMRR | 82 dB |