Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC
Operational Amplifier, 4 Func, 800uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1233815-OPA4820IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 650MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 9μA
Voltage - Input Offset: 250μV
Family Name: OPA4820
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 240 V/μs
GBP - Gain Bandwidth Product: 250MHz
Dual Supply Voltage (±): 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS274CD; LT1397CS#TR; LT1397CS;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quad Op Amp, 650MHz BW, 250V/µs SR, 4-Ch, 14-SOIC Product overview: OPA4820IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 250V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 250V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC
High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4820IDR | OPA4820IDR-ND | OPA4820IDR | 1233815-OPA4820IDR | 687-OPA4820IDR | OPA4820IDR | OPA4820IDR | OPA4820IDR | OPA4820IDR | OPA4820IDR |
| Product Name | OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IDR | Quad 650MHz 250V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 4 to 12.6 volts | 4 to 12.6 volts | 4 volts | 12.6 volts | ||||||
| VOS | 0.8000 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 5700 microamps |