High-Voltage, High-Current Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 3000uV Offset-Max, PDSO8
High-Current Op Amp, 3MHz BW, 60V, 200mA Out, 8-SOIC Product overview: OPA551UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 60V, 200mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 60V, 200mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026160-OPA551UA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: OPA551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LM12CLK; OPA551FA; OPA551FAKTWT;
Introduction Date: January 12, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Test & Measurement, Audio, Power Management, Motor Drive & Control
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, HI VOLT, SMD, SOIC8, 551; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 3MHZ, 15V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
GENERAL PURPOSE AMPLIFIER, HI VOLT, SMD, SOIC8, 551, NO. OF AMPLIFIERS: 1 AMPLIFIER; BANDWIDTH: 3MHZ, SLEW RATE:15V/S, SUPPLY VOLTAGE RANGE: 4V TO 30V, AMPLIFIER CASE STYLE: SOIC, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN: -40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA551UA | OPA551UA-ND | OPA551UA | 687-OPA551UA | 6611016 | 6611016P | 026160-OPA551UA | OPA551UA | OPA551UA | 17AH9227 | 16821654 | OPA551UA | OPA551UA |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 3MHz 60V 200mA SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Hi Volt, Smd, Soic8, 551; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 30 volts | 30 volts | 8 to 60 volts | 8 volts | 8 volts | 4 to 30 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||||||
| CMRR | 92 dB |