Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
500MHz Op Amp, FET-Input, 290V/µs Slew Rate, 14mA, 8-SOIC Product overview: OPA656UB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 290V, 14mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 290V, 14mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656UB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233903-OPA656UB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Family Name: OPA656
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 70mA
SR - Slew Rate: 295 V/μs
GBP - Gain Bandwidth Product: 230MHz
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4104ESA; MAX4305ESA; MAX4305ESA-T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Wideband Stable FET-Input
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA656UB | 6604364 | 6604364P | 687-OPA656UB | 1233903-OPA656UB | OPA656UB-ND | OPA656UB | OPA656UB | OPA656UB | OPA656UB | OPA656UB |
| Product Name | OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier | Op Amps | Op Amps | 500MHz 290V 14mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 12 volts | 8 volts | |||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.2500 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 16000 microamps |