Texas Instruments OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350UA/2K5G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4350UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4350UA/2K5G4
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350UA/2K5G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4350UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4350UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4350UA/2K5G4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 38MHz 22V SOIC Operational Amplifier IC
687-OPA4350UA/2K5G4
Quad 38MHz 22V SOIC Operational Amplifier IC 687-OPA4350UA/2K5G4
Quad Op Amp, 38MHz BW, 22V/µs SR, Rail-to-Rail, 14-SOIC Product overview: OPA4350UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350UA/2K5G4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 38MHz BW, 22V/µs SR, Rail-to-Rail, 14-SOIC Product overview: OPA4350UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4 - 060917-OPA4350UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4
060917-OPA4350UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4 060917-OPA4350UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060917-OPA4350UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Family Name: OPA4350 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Alternative Parts (Cross-Reference): LMR934F-E2; AD8609AR-REEL; AD8609AR-REEL7; MAX4078ESD; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060917-OPA4350UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA4350
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Alternative Parts (Cross-Reference): LMR934F-E2; AD8609AR-REEL; AD8609AR-REEL7; MAX4078ESD;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4350UA/2K5G4
High Speed Operational Amplifiers OPA4350UA/2K5G4
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4350UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4350UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4350UA/2K5G4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4350UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4350UA/2K5G4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4350UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4350UA/2K5G4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4350UA/2K5G4 OPA4350UA/2K5G4-ND 687-OPA4350UA/2K5G4 060917-OPA4350UA/2K5G4 OPA4350UA/2K5G4 OPA4350UA/2K5G4 OPA4350UA/2K5G4 OPA4350UA/2K5G4
Product Name OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps Quad 38MHz 22V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5G4 High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers