Texas Instruments OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4340EA/2K5

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4340EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4340EA/2K5
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4340EA/2K5
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5MHz 5.5V 750uA Operational Amplifier IC
687-OPA4340EA/2K5
Quad 5.5MHz 5.5V 750uA Operational Amplifier IC 687-OPA4340EA/2K5
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 750uA, 16-SSOP Product overview: OPA4340EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 750uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340EA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 750uA, 16-SSOP Product overview: OPA4340EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 750uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39133-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39133-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39133-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39133-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39133-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39133-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39133-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39133-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39133-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 - 026132-OPA4340EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5
026132-OPA4340EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 026132-OPA4340EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026132-OPA4340EA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026132-OPA4340EA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA4340EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4340EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4340EA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4340EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4340EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4340EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4340EA/2K5
Operational Amplifiers - Op Amps OPA4340EA/2K5
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4340EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4340EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4340EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4340EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4340EA/2K5 687-OPA4340EA/2K5 296-39133-1-ND 026132-OPA4340EA/2K5 OPA4340EA/2K5 OPA4340EA/2K5 OPA4340EA/2K5 OPA4340EA/2K5 OPA4340EA/2K5 OPA4340EA/2K5
Product Name OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Quad 5.5MHz 5.5V 750uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
Linear Comparator IC - 692-AMC23C14DWVR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 27 volts
Power Dissipation (PD) 110 milliwatts
View Details
3 suppliers
 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers