Texas Instruments OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIPW

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA4330AIPW - Texas Instruments
Dallas, TX, United States
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA4330AIPW
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIPW
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-TSSOP -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33478-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33478-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33478-5-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW - 1233765-OPA4330AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW
1233765-OPA4330AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW 1233765-OPA4330AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233765-OPA4330AIPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233765-OPA4330AIPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA4330AIPW
Quad 350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA4330AIPW
Quad Op Amp, 350kHz BW, 50uV Vos, 1.8V-5.5V, CMOS, 14-TSSOP Product overview: OPA4330AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz BW, 50uV Vos, 1.8V-5.5V, CMOS, 14-TSSOP Product overview: OPA4330AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4330AIPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 50uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 50uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIPW
Instrumentation, OP Amps, Buffer Amps OPA4330AIPW
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4330AIPW
Operational Amplifiers - Op Amps OPA4330AIPW
Operational Amplifiers - Op Amps 1.8V35uAmicroPwr Prec0 Drift CMOS

Operational Amplifiers - Op Amps 1.8V35uAmicroPwr Prec0 Drift CMOS

Buy Now Datasheet
Op-Amp, Quad, 350Khz, 0.16V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 26AJ7838 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 350Khz, 0.16V/us, Tssop-14; No. Of Amplifiers Texas Instruments
26AJ7838
Op-Amp, Quad, 350Khz, 0.16V/us, Tssop-14; No. Of Amplifiers Texas Instruments 26AJ7838
OP-AMP, QUAD, 350KHZ, 0.16V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, QUAD, 350KHZ, 0.16V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4330AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4330AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4330AIPW
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4330AIPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4330AIPW
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4330AIPW 296-33478-5-ND 1233765-OPA4330AIPW 687-OPA4330AIPW OPA4330AIPW OPA4330AIPW OPA4330AIPW 26AJ7838 OPA4330AIPW OPA4330AIPW
Product Name OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPW Quad 350kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Quad, 350Khz, 0.16V/us, Tssop-14; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data