The OPA4992IPWR is a high-performance operational amplifier from Quarktwin Technology Ltd., designed for general-purpose applications. It features a rail-to-rail input and output, allowing for maximum signal swing, and operates with a wide supply voltage range of ±1.35 V to ±20 V or 2.7 V to 40 V. The amplifier exhibits low offset voltage of ±210 µV and low offset voltage drift of ±0.25 µV/°C, making it suitable for precision applications. With a low noise specification of 7 nV/,àöHz at 1 kHz and a high common-mode rejection ratio of 115 dB, the OPA4992IPWR is ideal for sensitive signal processing tasks. It has a high slew rate of 32 V/µs and a gain-bandwidth product of 10.6 MHz, ensuring fast response times in various applications. The device is also characterized by low quiescent current of 2.4 mA per amplifier, contributing to energy efficiency. The OPA4992IPWR is available in a 14-pin TSSOP package and is specified for operation over a temperature range of -40°C to 125°C, making it suitable for industrial environments. Applications include multiplexed data acquisition systems, test and measurement equipment, and motor drive control modules.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
40-V, QUAD 10-MHZ, RAIL-TO-RAIL Product overview: OPA4992IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4992IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319859-OPA4992IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 32V/µs
Gain Bandwidth Product: 10.6 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 mV
Current - Supply: 2.4mA (x4 Channels)
Current - Output / Channel: 65 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-OPA4992IPWRTR,29
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
40-V, QUAD 10-MHZ, RAIL-TO-RAIL
40-V, QUAD 10-MHZ, RAIL-TO-RAIL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA4992IPWRCT-ND | 687-OPA4992IPWR | 1319859-OPA4992IPWR | OPA4992IPWR | OPA4992IPWR | OPA4992IPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.48 milliamps | ||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |