High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
High-Voltage, High-Current Op Amp, 1MHz, TO-220-7 Product overview: OPA547T-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547T-1G3 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5000uV Offset-Max, PSFM7
Manufacturer: Texas Instruments
Win Source Part Number: 209506-OPA547T-1G3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA547
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 10mA
Channel Output Current: 750mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1077ACH; LT1077CJ8; 5962-8856201XA; LT1077CH;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit TO-220-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC OPAMP GP 1 CIRCUIT TO220-7
IC OPAMP GP 1 CIRCUIT TO220-7
General Purpose Amplifier 1 Circuit TO-220-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA547T-1G3 | 687-OPA547T-1G3 | OPA547T-1G3 | 209506-OPA547T-1G3 | 296-50641-ND | OPA547T-1G3 | OPA547T-1G3 | OPA547T-1G3 | OPA547T-1G3 |
| Product Name | OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing | 1MHz TO-220 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547T-1G3 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 to 60 volts | 8 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 15000 microamps | ||||||||
| CMRR | 80 dB |