Texas Instruments OPA4132 High Speed FET-Input Operational Amplifiers OPA4132UA/2K5

Description
High Speed FET-Input Operational Amplifiers 14-SOIC -40 to 85
Request a Quote
Description
High Speed FET-Input Operational Amplifiers 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4132 is a quad-channel high-speed FET-input operational amplifier designed for general-purpose, audio, data-acquisition, and communications applications, particularly with high source impedance. It is available in a 14-pin SOIC surface-mount package, specified for operation from -40°C to +85°C. The device features a broadband bandwidth of 8MHz, a slew rate of 20V/µs, input bias current of 50pA maximum, low input offset voltage of 500µV maximum, and operates from dual supplies of ±2.5V to ±18V. It is stable in unity gain and provides low distortion and low voltage noise of 8nV/√Hz at 1kHz. The quad version has fully independent circuitry to minimize crosstalk. This part is specified for -40°C to +85°C operation and uses a surface-mount SOIC package.

Datasheet Summary
Powered by GS/AI

The OPA4132 is a quad-channel high-speed FET-input operational amplifier designed for general-purpose, audio, data-acquisition, and communications applications, particularly with high source impedance. It is available in a 14-pin SOIC surface-mount package, specified for operation from -40°C to +85°C. The device features a broadband bandwidth of 8MHz, a slew rate of 20V/µs, input bias current of 50pA maximum, low input offset voltage of 500µV maximum, and operates from dual supplies of ±2.5V to ±18V. It is stable in unity gain and provides low distortion and low voltage noise of 8nV/√Hz at 1kHz. The quad version has fully independent circuitry to minimize crosstalk. This part is specified for -40°C to +85°C operation and uses a surface-mount SOIC package.

Suppliers

Company
Product
Description
Supplier Links
OPA4132 High Speed FET-Input Operational Amplifiers - OPA4132UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4132 High Speed FET-Input Operational Amplifiers
OPA4132UA/2K5
OPA4132 High Speed FET-Input Operational Amplifiers OPA4132UA/2K5
High Speed FET-Input Operational Amplifiers 14-SOIC -40 to 85

High Speed FET-Input Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46164-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46164-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46164-2-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46164-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46164-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46164-6-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46164-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46164-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46164-1-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 8MHz 18V SOIC Operational Amplifier IC
687-OPA4132UA/2K5
Quad 8MHz 18V SOIC Operational Amplifier IC 687-OPA4132UA/2K5
Quad FET Op Amp | 8MHz BW | 50pA Ib | 18V | 14-SOIC Product overview: OPA4132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4132UA/2K5 can be used for catalog matching and distributor lookup.

Quad FET Op Amp | 8MHz BW | 50pA Ib | 18V | 14-SOIC Product overview: OPA4132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4132UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 - 116919-OPA4132UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5
116919-OPA4132UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 116919-OPA4132UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 116919-OPA4132UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Family Name: OPA4132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): TL084BID; TL064BMD; TL084BCDT; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116919-OPA4132UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA4132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TL084BID; TL064BMD; TL084BCDT;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4132UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4132UA/2K5
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4132UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4132UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4132UA/2K5
Operational Amplifiers - Op Amps OPA4132UA/2K5
Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier

Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4132UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4132UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4132UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4132UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4132UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 8MHZ 14SOIC - 815-OPA4132UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 8MHZ 14SOIC
815-OPA4132UA/2K5
IC OPAMP GP 8MHZ 14SOIC 815-OPA4132UA/2K5
IC OPAMP GP 8MHZ 14SOIC

IC OPAMP GP 8MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA4132UA/2K5 296-46164-2-ND 687-OPA4132UA/2K5 116919-OPA4132UA/2K5 OPA4132UA/2K5 OPA4132UA/2K5 OPA4132UA/2K5 OPA4132UA/2K5 OPA4132UA/2K5 815-OPA4132UA/2K5
Product Name OPA4132 High Speed FET-Input Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Quad 8MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4132UA/2K5 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 8MHZ 14SOIC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 18 volts 5 to 36 volts 5 volts 5 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4800 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data