Texas Instruments OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AIPWTG4

Description
1.8V, High CMR, RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4364 1.8V, High CMR, RRIO Op Amp - OPA4364AIPWTG4 - Texas Instruments
Dallas, TX, United States
OPA4364 1.8V, High CMR, RRIO Op Amp
OPA4364AIPWTG4
OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AIPWTG4
1.8V, High CMR, RRIO Op Amp 14-TSSOP -40 to 125

1.8V, High CMR, RRIO Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V 85mA TSSOP Operational Amplifier IC
687-OPA4364AIPWTG4
7MHz 5.5V 85mA TSSOP Operational Amplifier IC 687-OPA4364AIPWTG4
4-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA, 14-TSSOP Product overview: OPA4364AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AIPWTG4 can be used for catalog matching and distributor lookup.

4-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA, 14-TSSOP Product overview: OPA4364AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AIPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4364AIPWTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4364AIPWTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4364AIPWTG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4 - 1085019-OPA4364AIPWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4
1085019-OPA4364AIPWTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4 1085019-OPA4364AIPWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1085019-OPA4364AIPWT G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085019-OPA4364AIPWTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4364AIPWTG4
Operational Amplifiers - Op Amps OPA4364AIPWTG4
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4364AIPWTG4
Instrumentation, OP Amps, Buffer Amps OPA4364AIPWTG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4364AIPWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4364AIPWTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4364AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4364AIPWTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4364AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4364AIPWTG4 687-OPA4364AIPWTG4 OPA4364AIPWTG4-ND 1085019-OPA4364AIPWTG4 OPA4364AIPWTG4 OPA4364AIPWTG4 OPA4364AIPWTG4 OPA4364AIPWTG4
Product Name OPA4364 1.8V, High CMR, RRIO Op Amp 7MHz 5.5V 85mA TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AIPWTG4 Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 5.5 volts
VOS 2.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details