1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233766-OPA4330AIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA4330
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4234AUD/V+; MAX4234AUD/V+T; LMR324FV-E2;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quad Op Amp, 350kHz GBW, 50uV Vos, 1.8V-5.5V, CMOS, TSSOP Product overview: OPA4330AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIPWR can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Operational Amplifiers - Op Amps 1.8V35uAmicroPwr Prec0 Drift CMOS
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4330AIPWR | 1233766-OPA4330AIPWR | 687-OPA4330AIPWR | 296-27656-1-ND | OPA4330AIPWR | OPA4330AIPWR | OPA4330AIPWR | OPA4330AIPWR | OPA4330AIPWR |
| Product Name | OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIPWR | Quad 350kHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 100 dB |