Texas Instruments OPA4347 Micropower Rail-To-Rail Operational Amplifier OPA4347UA/2K5G4

Description
Micropower Rail-To-Rail Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Description
Micropower Rail-To-Rail Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4347 is a quad micropower operational amplifier with rail-to-rail input and output, designed for battery-powered and portable applications. It operates from a single supply of 2.3V to 5.5V and consumes a maximum of 34µA per channel at +25°C. The device features a 350kHz gain-bandwidth product, a slew rate of 0.17V/µs, and an output swing within 5mV to 125mV of the rails depending on load. It is available in a 14-pin SOIC package and is specified for operation from -55°C to +125°C. The OPA4347UA/2K5G4 is a variant within this series, sharing all electrical and thermal characteristics of the OPA4347UA.

Datasheet Summary
Powered by GS/AI

The OPA4347 is a quad micropower operational amplifier with rail-to-rail input and output, designed for battery-powered and portable applications. It operates from a single supply of 2.3V to 5.5V and consumes a maximum of 34µA per channel at +25°C. The device features a 350kHz gain-bandwidth product, a slew rate of 0.17V/µs, and an output swing within 5mV to 125mV of the rails depending on load. It is available in a 14-pin SOIC package and is specified for operation from -55°C to +125°C. The OPA4347UA/2K5G4 is a variant within this series, sharing all electrical and thermal characteristics of the OPA4347UA.

Suppliers

Company
Product
Description
Supplier Links
OPA4347 Micropower Rail-To-Rail Operational Amplifier - OPA4347UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4347 Micropower Rail-To-Rail Operational Amplifier
OPA4347UA/2K5G4
OPA4347 Micropower Rail-To-Rail Operational Amplifier OPA4347UA/2K5G4
Micropower Rail-To-Rail Operational Amplifier 14-SOIC -55 to 125

Micropower Rail-To-Rail Operational Amplifier 14-SOIC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4347UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4347UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4347UA/2K5G4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4 - 209491-OPA4347UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4
209491-OPA4347UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4 209491-OPA4347UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209491-OPA4347UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209491-OPA4347UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350kHz 17mA 5.5V SOIC Operational Amplifier IC
687-OPA4347UA/2K5G4
350kHz 17mA 5.5V SOIC Operational Amplifier IC 687-OPA4347UA/2K5G4
4-Ch Op Amp, 350kHz BW, 17mA, 2.5-5.5V, 14-SOIC Product overview: OPA4347UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17mA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17mA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4347UA/2K5G4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 350kHz BW, 17mA, 2.5-5.5V, 14-SOIC Product overview: OPA4347UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17mA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17mA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4347UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4347UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4347UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4347UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4347UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4347UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4347UA/2K5G4
Operational Amplifiers - Op Amps OPA4347UA/2K5G4
Operational Amplifiers - Op Amps Mcrpwr Rail-To-Rail Op Amp

Operational Amplifiers - Op Amps Mcrpwr Rail-To-Rail Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4347UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4347UA/2K5G4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4347UA/2K5G4 OPA4347UA/2K5G4-ND 209491-OPA4347UA/2K5G4 687-OPA4347UA/2K5G4 OPA4347UA/2K5G4 OPA4347UA/2K5G4 OPA4347UA/2K5G4 OPA4347UA/2K5G4
Product Name OPA4347 Micropower Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4347UA/2K5G4 350kHz 17mA 5.5V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
VOS 6 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details