10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233735-OPA4141AIPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OP747ARUZ; OPA4141AIPW; OPA4188AIPW; OPA4188AIPWR;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quad Op Amp, 10MHz, 18V, Low Noise, JFET, TSSOP Product overview: OPA4141AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AIPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP AMP, JFET, 10MHZ, QUAD, 14TSSOP; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:20V/µS; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:TSSOP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 10MHz,Sgl Supply,Low Noise,JFET Prec Amp
OP AMP, JFET, 10MHZ, QUAD, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4141AIPW | 1233735-OPA4141AIPW | 687-OPA4141AIPW | OPA4141AIPW | 296-28141-5-ND | 31521461 | OPA4141AIPW | OPA4141AIPW | OPA4141AIPW | 29AH6992 | OPA4141AIPW |
| Product Name | OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIPW | Quad 10MHz 18V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Jfet, 10Mhz, Quad, 14Tssop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | SOIC,TSSOP | Rail/Tube | SSOP; SOP; TSSOP; TSSOP14 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||||
| VOS | 1 millivolts | 1 millivolts | |||||||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA |