Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Quad Op Amp, 100kHz BW, CMOS, 2.3-5.5V, 4 Ch, SSOP Product overview: OPA4336EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4336EA/2K5 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 929664-OPA4336EA/2K5
Series: MicroAmplifier™
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA4336
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDSO16
IC CMOS 4 CIRCUIT 16SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
IC CMOS 4 CIRCUIT 16SSOP
IC CMOS 4 CIRCUIT 16SSOP
IC OPAMP GP 100KHZ RRO 16SSOP
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA4336EA/2K5 | 687-OPA4336EA/2K5 | OPA4336EA/2K5-ND | 929664-OPA4336EA/2K5 | OPA4336EA/2K5 | OPA4336EA/2K5 | OPA4336EA/2K5 | OPA4336EA/2K5 | OPA4336EA/2K5 | 815-OPA4336EA/2K5 | OPA4336EA/2K5 |
| Product Name | OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | Quad 100kHz 5.5V SSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 100KHZ RRO 16SSOP | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.3 to 5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | |||||||
| VOS | 0.5000 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||
| Quiescent Current (IQ) | 32 microamps | ||||||||||
| CMRR | 76 dB |