Texas Instruments OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA4374AIDRG4

Description
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA4374AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA4374AIDRG4
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA4374AIDRG4
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-SOIC -40 to 125

Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 6.5MHz 585uA 5.5V Operational Amplifier IC
687-OPA4374AIDRG4
Quad 6.5MHz 585uA 5.5V Operational Amplifier IC 687-OPA4374AIDRG4
Quad 6.5MHz Op Amp, CMOS, 585uA, 5.5V, 14-SOIC Product overview: OPA4374AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AIDRG4 can be used for catalog matching and distributor lookup.

Quad 6.5MHz Op Amp, CMOS, 585uA, 5.5V, 14-SOIC Product overview: OPA4374AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4374AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4374AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4374AIDRG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4 - 209499-OPA4374AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4
209499-OPA4374AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4 209499-OPA4374AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 209499-OPA4374AIDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Alternative Parts (Cross-Reference): MAX4078ESD+T; OPA4364AIDRG4; OPA4330AID; OPA4374AIDRG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209499-OPA4374AIDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Alternative Parts (Cross-Reference): MAX4078ESD+T; OPA4364AIDRG4; OPA4330AID; OPA4374AIDRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4374AIDRG4
Operational Amplifiers - Op Amps OPA4374AIDRG4
Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS

Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4374AIDRG4
Instrumentation, OP Amps, Buffer Amps OPA4374AIDRG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4374AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4374AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4374AIDRG4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4374AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4374AIDRG4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4374AIDRG4 687-OPA4374AIDRG4 OPA4374AIDRG4-ND 209499-OPA4374AIDRG4 OPA4374AIDRG4 OPA4374AIDRG4 OPA4374AIDRG4 OPA4374AIDRG4
Product Name OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Quad 6.5MHz 585uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIDRG4 Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers