Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452TA

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452TA - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452TA
OPA452 80V, 50mA Operational Amplifiers OPA452TA
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083304-OPA452TA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083304-OPA452TA
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083304-OPA452TA
Win Source Part Number: 1083304-OPA452TA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 10V/µs Gain Bandwidth Product: 1.8 MHz Current - Input Bias: 7 pA Voltage - Input Offset: 1 mV Current - Supply: 5.5mA Current - Output / Channel: 50 mA Mounting Type: Through Hole Package / Case: TO-220-7 Supplier Device Package: TO-220-7 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): OPA452TA-1; OPA452TAG3; OPA453TA; OPA453TAG3; LM675T/NOPB; OPA547TOPA452TA..; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -OPA452TA-ND,OPA452T A-NDR,TEXTISOPA452TA ,OPA452TA-ND,-OPA452 TAG3-NDR,2156-OPA452 TA,296-50638,-OPA452 TA-NDR,-OPA452TAG3 Base Product Number: OPA452 Product Status: Obsolete Voltage - Supply Span (Min): 20 V Voltage - Supply Span (Max): 80 V

Win Source Part Number: 1083304-OPA452TA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 1.8 MHz
Current - Input Bias: 7 pA
Voltage - Input Offset: 1 mV
Current - Supply: 5.5mA
Current - Output / Channel: 50 mA
Mounting Type: Through Hole
Package / Case: TO-220-7
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): OPA452TA-1; OPA452TAG3; OPA453TA; OPA453TAG3; LM675T/NOPB; OPA547TOPA452TA..;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -OPA452TA-ND,OPA452TA-NDR,TEXTISOPA452TA,OPA452TA-ND,-OPA452TAG3-NDR,2156-OPA452TA,296-50638,-OPA452TA-NDR,-OPA452TAG3
Base Product Number: OPA452
Product Status: Obsolete
Voltage - Supply Span (Min): 20 V
Voltage - Supply Span (Max): 80 V

Buy Now Datasheet
 - OPA452TA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 6000uV Offset-Max, PSFM7

Supplier's Site Datasheet
1.8MHz 80V 50mA TO-220 Operational Amplifier IC - 687-OPA452TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MHz 80V 50mA TO-220 Operational Amplifier IC
687-OPA452TA
1.8MHz 80V 50mA TO-220 Operational Amplifier IC 687-OPA452TA
1.8MHz Op Amp, 80V, 50mA, TO-220 Product overview: OPA452TA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 80V, 50mA, TO-220 Product overview: OPA452TA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50638-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50638-ND
Instrumentation, Op Amps, Buffer Amps 296-50638-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TA
Instrumentation, OP Amps, Buffer Amps OPA452TA
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TA
Instrumentation, OP Amps, Buffer Amps OPA452TA
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452TA 1083304-OPA452TA OPA452TA 687-OPA452TA 296-50638-ND OPA452TA
Product Name OPA452 80V, 50mA Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1.8MHz 80V 50mA TO-220 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details