FET-Input, Audio Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 026166-OPA604AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 5.3mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Test & Measurement, Power Management
FET-Input Op Amp, 20MHz BW, 1-Ch, 8-PDIP Product overview: OPA604AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA604AP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
INTEGRATED CIRCUIT, OP AMP, VFB FET I/P, 8PDIP, 1 AMPLIFIER, 20MHZ, 25V/S, 4.5V TO 24V. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS SEMI Integrated Circuits OPA604AP
General Purpose Amplifier 1 Circuit 8-PDIP
Audio Amplifiers FET-Input Audio Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA604AP | 026166-OPA604AP | 687-OPA604AP | OPA604AP-ND | OPA604AP | OPA604AP | OPA604AP | 17013668 | OPA604AP | OPA604AP |
| Product Name | OPA604 FET-Input, Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AP | 20MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 48 volts | 9 to 48 volts | 48 volts | 48 volts | 9 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 7000 microamps | |||||||||
| CMRR | 80 dB |