Texas Instruments OPA4277 High Precision Operational Amplifiers OPA4277UA/2K5

Description
High Precision Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
High Precision Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4277 High Precision Operational Amplifiers - OPA4277UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4277 High Precision Operational Amplifiers
OPA4277UA/2K5
OPA4277 High Precision Operational Amplifiers OPA4277UA/2K5
High Precision Operational Amplifiers 14-SOIC -40 to 85

High Precision Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26285-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26285-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26285-2-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26285-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26285-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26285-6-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26285-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26285-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26285-1-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 18V SOIC Operational Amplifier IC
687-OPA4277UA/2K5
Quad 1MHz 18V SOIC Operational Amplifier IC 687-OPA4277UA/2K5
Quad Op Amp, 1MHz BW, 50uV Vos, 18V, 14-SOIC, 4-Ch Product overview: OPA4277UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4277UA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, 50uV Vos, 18V, 14-SOIC, 4-Ch Product overview: OPA4277UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4277UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 - 026130-OPA4277UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5
026130-OPA4277UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 026130-OPA4277UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026130-OPA4277UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MC33179DR2G; OPA4277UAG4; OPA4277UAE4; OPA4277UA/2K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Test & Measurement, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 026130-OPA4277UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MC33179DR2G; OPA4277UAG4; OPA4277UAE4; OPA4277UA/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Test & Measurement, Portable Devices

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4277UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4277UA/2K5
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA4277UA/2K5
Precision Amplifiers OPA4277UA/2K5
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4277UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4277UA/2K5
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
IC OPAMP GP 1MHZ 14SOIC - 815-OPA4277UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ 14SOIC
815-OPA4277UA/2K5
IC OPAMP GP 1MHZ 14SOIC 815-OPA4277UA/2K5
IC OPAMP GP 1MHZ 14SOIC

IC OPAMP GP 1MHZ 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4277UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4277UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4277UA/2K5
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op-Amp, 1Mhz, 0.8V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH4605 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.8V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH4605
Op-Amp, 1Mhz, 0.8V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH4605
OP-AMP, 1MHZ, 0.8V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.8V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA4277UA/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA4277UA/2K5
Operational Amplifier/Comparator >> Precision OpAmps OPA4277UA/2K5
1MHz 4nA Quad SOP-14 Precision OpAmps ROHS

1MHz 4nA Quad SOP-14 Precision OpAmps ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4277UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4277UA/2K5
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4277UA/2K5 296-26285-2-ND 687-OPA4277UA/2K5 026130-OPA4277UA/2K5 OPA4277UA/2K5 OPA4277UA/2K5 OPA4277UA/2K5 815-OPA4277UA/2K5 OPA4277UA/2K5 28AH4605 OPA4277UA/2K5 OPA4277UA/2K5
Product Name OPA4277 High Precision Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Quad 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277UA/2K5 Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1MHZ 14SOIC Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1Mhz, 0.8V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifier/Comparator >> Precision OpAmps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 to 36 volts 4 volts 36 volts
VOS 0.0500 millivolts 0.0200 millivolts 0.0200 millivolts 0.0200 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 115 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details