Texas Instruments OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350UA/2K5

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4350UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4350UA/2K5
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350UA/2K5
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 - 116920-OPA4350UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5
116920-OPA4350UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 116920-OPA4350UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 116920-OPA4350UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Family Name: OPA4350 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Alternative Parts (Cross-Reference): LMR934F-E2; AD8609AR-REEL; LMR324F-E2; LMV324AM14X; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116920-OPA4350UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA4350
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Alternative Parts (Cross-Reference): LMR934F-E2; AD8609AR-REEL; LMR324F-E2; LMV324AM14X;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 38MHz 22V SOIC Operational Amplifier IC
687-OPA4350UA/2K5
Quad 38MHz 22V SOIC Operational Amplifier IC 687-OPA4350UA/2K5
Quad Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs SR, 14-SOIC Product overview: OPA4350UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350UA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs SR, 14-SOIC Product overview: OPA4350UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48944-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48944-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48944-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48944-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48944-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48944-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48944-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48944-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48944-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4350UA/2K5
High Speed Operational Amplifiers OPA4350UA/2K5
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4350UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4350UA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4350UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4350UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4350UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4350UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4350UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4350UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4350UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4350UA/2K5 116920-OPA4350UA/2K5 687-OPA4350UA/2K5 296-48944-6-ND OPA4350UA/2K5 OPA4350UA/2K5 OPA4350UA/2K5 OPA4350UA/2K5 OPA4350UA/2K5
Product Name OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350UA/2K5 Quad 38MHz 22V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details